Vishay Intertechnology, Inc. THIN FILM,1206,330MW,47K,.1%,25PPM,TR,HAZMAT PTN1206E4702BST1

Description
THIN FILM,1206,330MW,47K, .1%,25PPM,TR,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,1206,330MW,47K, .1%,25PPM,TR,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,1206,330MW,47K,.1%,25PPM,TR,HAZMAT - PTN1206E4702BST1 - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,330MW,47K,.1%,25PPM,TR,HAZMAT
PTN1206E4702BST1
THIN FILM,1206,330MW,47K,.1%,25PPM,TR,HAZMAT PTN1206E4702BST1
THIN FILM,1206,330MW,47K, .1%,25PPM,TR,HAZMAT

THIN FILM,1206,330MW,47K,.1%,25PPM,TR,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - PTN1206E4702BST1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PTN1206E4702BST1-ND
Chip Resistor - Surface Mount PTN1206E4702BST1-ND
47 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

47 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTN1206E4702BST1 PTN1206E4702BST1-ND
Product Name THIN FILM,1206,330MW,47K,.1%,25PPM,TR,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details