Vishay Intertechnology, Inc. OEM Parts - OEM Parts (O - R) - PTN1206E4643FST1 PTN1206E4643FST1

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086312-PTN1206E4643 FST1 Packaging: Tape and Reel Mounting: SMD (SMT) Operating Supply Voltage: 200 V Resistance: 464 kΩ Power Rating: 400 mW Categories: OEM Parts(O-R) Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086312-PTN1206E4643 FST1 Packaging: Tape and Reel Mounting: SMD (SMT) Operating Supply Voltage: 200 V Resistance: 464 kΩ Power Rating: 400 mW Categories: OEM Parts(O-R) Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PTN1206E4643FST1 - 1086312-PTN1206E4643FST1 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PTN1206E4643FST1
1086312-PTN1206E4643FST1
OEM Parts - OEM Parts (O - R) - PTN1206E4643FST1 1086312-PTN1206E4643FST1
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086312-PTN1206E4643 FST1 Packaging: Tape and Reel Mounting: SMD (SMT) Operating Supply Voltage: 200 V Resistance: 464 kΩ Power Rating: 400 mW Categories: OEM Parts(O-R) Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1086312-PTN1206E4643FST1
Packaging: Tape and Reel
Mounting: SMD (SMT)
Operating Supply Voltage: 200 V
Resistance: 464 kΩ
Power Rating: 400 mW
Categories: OEM Parts(O-R)
Case / Package: 1206
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1086312-PTN1206E4643FST1
Product Name OEM Parts - OEM Parts (O - R) - PTN1206E4643FST1
Unlock Full Specs
to access all available technical data