PTN1206 25PPM 30.1K 0.1% B T1
PTN1206 25PPM 30.1K 0.1% B T1
PTN1206 25PPM 30.1K 0.1% B T1
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PTN1206E3012BBT1 | 764-PTN1206E3012BBT1TR-ND |
| Product Name | Resistor-Misc | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | |
| Tolerance | 0.1000 +/- % |