Vishay Intertechnology, Inc. THIN FILM,1206,330MW,16.2K,.1%,25PPM,TR,HAZMAT PTN1206E1622BST1

Description
THIN FILM,1206,330MW,16.2 K,.1%,25PPM,TR,HAZMA T
Request a Quote Datasheet
Description
THIN FILM,1206,330MW,16.2 K,.1%,25PPM,TR,HAZMA T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,1206,330MW,16.2K,.1%,25PPM,TR,HAZMAT - PTN1206E1622BST1 - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,330MW,16.2K,.1%,25PPM,TR,HAZMAT
PTN1206E1622BST1
THIN FILM,1206,330MW,16.2K,.1%,25PPM,TR,HAZMAT PTN1206E1622BST1
THIN FILM,1206,330MW,16.2 K,.1%,25PPM,TR,HAZMA T

THIN FILM,1206,330MW,16.2K,.1%,25PPM,TR,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - PTN1206E1622BST1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PTN1206E1622BST1-ND
Chip Resistor - Surface Mount PTN1206E1622BST1-ND
16.2 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

16.2 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTN1206E1622BST1 PTN1206E1622BST1-ND
Product Name THIN FILM,1206,330MW,16.2K,.1%,25PPM,TR,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176073-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
4 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3744FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details