Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PTN1206E1601BST1

Description
1.6 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film
Request a Quote Datasheet
Description
1.6 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PTN1206E1601BST1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PTN1206E1601BST1-ND
Chip Resistor - Surface Mount PTN1206E1601BST1-ND
1.6 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

1.6 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet
Resistor-Misc - PTN1206E1601BST1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
PTN1206E1601BST1
Resistor-Misc PTN1206E1601BST1
Resistor-Misc

Resistor-Misc

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number PTN1206E1601BST1-ND PTN1206E1601BST1
Product Name Chip Resistor - Surface Mount Resistor-Misc
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176074-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9310 ohms
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details