Thin Film Resistors - SMD 25ppm 10Kohms .1% Product overview: PTN1206E1002BBT1 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PTN1206E1002BBT1 can be used for catalog matching and distributor lookup.
Resistor-Fixed-Singl
PTN1206 25PPM 10K 0.1% B T1
PTN1206 25PPM 10K 0.1% B T1
PTN1206 25PPM 10K 0.1% B T1
Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1122936-PTN1206E1002
Packaging: Tape and Reel
Termination: SMD/SMT
Voltage Rating: 200 V
Length: 3.2004 mm
Contact Plating: Lead, Tin
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Operating Supply Voltage: 200 V
Composition: Thin Film
Height: 838.2 µm
Weight: 16.187578 mg
Resistance: 10 kΩ
Power Rating: 400 mW
Width: 1.6002 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 1206
Alternative Parts (Cross-Reference): PTN1206E1002BBT1.;
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 1206
Max Operating Temperature: 155 °C
Case Code (Metric): 3216
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-PTN1206E1002BBT1 | PTN1206E1002BBT1 | 764-PTN1206E1002BBT1DKR-ND | 1122936-PTN1206E1002BBT1 |
| Product Name | SMD Resistor | Resistor-Fixed-Single-Surface-Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount - PTN1206E1002BBT1 |
| Technology / Construction | Thin Film | Thin Film (Chip) | MetalFilm; Thin Film (Chip) | |
| Resistance Range | 10000 ohms | 10000 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C | 25 ±ppm/°C | |
| Operating DC Voltage | 200 volts | 200 volts |