Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1100602-PTN1010E1910
Packaging: Tape and Reel
Mounting: SMD (SMT)
Operating Supply Voltage: 150 V
Resistance: 191 Ω
Power Rating: 500 mW
Categories: OEM Parts(O-R)
Case / Package: 1010
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead, Lead Free
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1100602-PTN1010E1910BBT1 |
| Product Name | OEM Parts - OEM Parts (O - R) - PTN1010E1910BBT1 |