The Vishay 10K ohm resistor, part number 14AJ2547, features a tolerance of 0.1% and a power rating of 0.2W. It is constructed using a high purity alumina substrate and enhanced Tantalum Nitride films, which provide excellent moisture resistance, voltage coefficient, and resistance stability. The resistor operates effectively within a temperature range of -55 °C to +155 °C and has a working voltage between 75V and 200V. It is RoHS compliant and designed to meet the requirements of MIL-PRF-55342, ensuring reliability in various applications. The product is suitable for surface-mount technology and is available in the 0805 case size.
10 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film
10 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film
10 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film
RES, 10K, 0.1%, 0.2W, 0805 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 764-PTN0805Y1002BST1CT-ND | 14AJ2547 |
| Product Name | Chip Resistor - Surface Mount | Res, 10K, 0.1%, 0.2W, 0805 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 |
| Tolerance | 0.1000 +/- % |