Vishay Intertechnology, Inc. OEM Parts - OEM Parts (O - R) - PTN0805E4702BBTS PTN0805E4702BBTS

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086311-PTN0805E4702 BBTS Packaging: Tape and Reel Contact Plating: Lead, Tin Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Operating Supply Voltage: 100 V Composition: Thin Film Resistance: 47 kΩ Power Rating: 200 mW Categories: OEM Parts(O-R) Case / Package: 0805 Alternative Parts (Cross-Reference): ERA-6AEB473V; RT0805BRD0747KL; CPF0805B47KE1; ERA-6YEB473V; CPF-A-0805B47KE1; CPF0805B47KE; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086311-PTN0805E4702 BBTS Packaging: Tape and Reel Contact Plating: Lead, Tin Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Operating Supply Voltage: 100 V Composition: Thin Film Resistance: 47 kΩ Power Rating: 200 mW Categories: OEM Parts(O-R) Case / Package: 0805 Alternative Parts (Cross-Reference): ERA-6AEB473V; RT0805BRD0747KL; CPF0805B47KE1; ERA-6YEB473V; CPF-A-0805B47KE1; CPF0805B47KE; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PTN0805E4702BBTS - 1086311-PTN0805E4702BBTS - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PTN0805E4702BBTS
1086311-PTN0805E4702BBTS
OEM Parts - OEM Parts (O - R) - PTN0805E4702BBTS 1086311-PTN0805E4702BBTS
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086311-PTN0805E4702 BBTS Packaging: Tape and Reel Contact Plating: Lead, Tin Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Operating Supply Voltage: 100 V Composition: Thin Film Resistance: 47 kΩ Power Rating: 200 mW Categories: OEM Parts(O-R) Case / Package: 0805 Alternative Parts (Cross-Reference): ERA-6AEB473V; RT0805BRD0747KL; CPF0805B47KE1; ERA-6YEB473V; CPF-A-0805B47KE1; CPF0805B47KE; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1086311-PTN0805E4702BBTS
Packaging: Tape and Reel
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Operating Supply Voltage: 100 V
Composition: Thin Film
Resistance: 47 kΩ
Power Rating: 200 mW
Categories: OEM Parts(O-R)
Case / Package: 0805
Alternative Parts (Cross-Reference): ERA-6AEB473V; RT0805BRD0747KL; CPF0805B47KE1; ERA-6YEB473V; CPF-A-0805B47KE1; CPF0805B47KE;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1086311-PTN0805E4702BBTS
Product Name OEM Parts - OEM Parts (O - R) - PTN0805E4702BBTS
Unlock Full Specs
to access all available technical data