Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1130257-PTN0805E2553
Packaging: Tape and Reel
Length: 2.03 mm
Contact Plating: Copper, Silver, Tin
Tolerance: 1 %
Temperature Coefficient: 25 ppm/°C
Operating Supply Voltage: 100 V
Composition: Thin Film
Resistance: 255 kΩ
Power Rating: 200 mW
Width: 1.27 mm
Categories: Custom Parts
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1130257-PTN0805E2553FST1 |
| Product Name | Custom Parts - Custom Parts (N - R) - PTN0805E2553FST1 |