Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - PTN0805E2493BST1 PTN0805E2493BST1

Description
Manufacturer: Vishay Win Source Part Number: 890428-PTN0805E2493B ST1 Series: PTN Operating Temperature Range: -55°C ~ 155°C Features: 249 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 764-1507-2, 764-1507-6, 764-1507-1
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 890428-PTN0805E2493B ST1 Series: PTN Operating Temperature Range: -55°C ~ 155°C Features: 249 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 764-1507-2, 764-1507-6, 764-1507-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PTN0805E2493BST1 - 890428-PTN0805E2493BST1 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PTN0805E2493BST1
890428-PTN0805E2493BST1
Chip Resistor - Surface Mount - PTN0805E2493BST1 890428-PTN0805E2493BST1
Manufacturer: Vishay Win Source Part Number: 890428-PTN0805E2493B ST1 Series: PTN Operating Temperature Range: -55°C ~ 155°C Features: 249 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 764-1507-2, 764-1507-6, 764-1507-1

Manufacturer: Vishay
Win Source Part Number: 890428-PTN0805E2493BST1
Series: PTN
Operating Temperature Range: -55°C ~ 155°C
Features: 249 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 764-1507-2, 764-1507-6, 764-1507-1

Buy Now Datasheet
SMD 5W Resistor - 52-PTN0805E2493BST1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W Resistor
52-PTN0805E2493BST1
SMD 5W Resistor 52-PTN0805E2493BST1
Res Thin Film 0805 249K Ohm 0.1% 1/5W 25ppm/C Molded SMD SMD T/R Product overview: PTN0805E2493BST1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PTN0805E2493BST1 can be used for catalog matching and distributor lookup.

Res Thin Film 0805 249K Ohm 0.1% 1/5W 25ppm/C Molded SMD SMD T/R Product overview: PTN0805E2493BST1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PTN0805E2493BST1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor-Misc - PTN0805E2493BST1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
PTN0805E2493BST1
Resistor-Misc PTN0805E2493BST1
Resistor-Misc

Resistor-Misc

Supplier's Site
Chip Resistor - Surface Mount - 764-1507-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1507-6-ND
Chip Resistor - Surface Mount 764-1507-6-ND
249 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

249 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1507-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1507-2-ND
Chip Resistor - Surface Mount 764-1507-2-ND
249 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

249 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1507-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1507-1-ND
Chip Resistor - Surface Mount 764-1507-1-ND
249 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

249 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - PTN0805E2493BST1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
PTN0805E2493BST1
Resistors - Chip Resistor - Surface Mount PTN0805E2493BST1
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site
Chip Resistor - Surface Mount - PTN0805E2493BST1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PTN0805E2493BST1
Chip Resistor - Surface Mount PTN0805E2493BST1
RES 249K OHM 0.1% 1/5W 0805

RES 249K OHM 0.1% 1/5W 0805

Supplier's Site Datasheet
Res Thin Film 0805 249K Ohm 0.1% 1/5W 25ppm/C Molded SMD SMD T/R - 881-PTN0805E2493BST1 - Utmel Electronic Limited
Hong Kong, China
Res Thin Film 0805 249K Ohm 0.1% 1/5W 25ppm/C Molded SMD SMD T/R
881-PTN0805E2493BST1
Res Thin Film 0805 249K Ohm 0.1% 1/5W 25ppm/C Molded SMD SMD T/R 881-PTN0805E2493BST1
Res Thin Film 0805 249K Ohm 0.1% 1/5W 25ppm/C Molded SMD SMD T/R

Res Thin Film 0805 249K Ohm 0.1% 1/5W 25ppm/C Molded SMD SMD T/R

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 890428-PTN0805E2493BST1 52-PTN0805E2493BST1 PTN0805E2493BST1 764-1507-6-ND PTN0805E2493BST1 PTN0805E2493BST1 881-PTN0805E2493BST1
Product Name Chip Resistor - Surface Mount - PTN0805E2493BST1 SMD 5W Resistor Resistor-Misc Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res Thin Film 0805 249K Ohm 0.1% 1/5W 25ppm/C Molded SMD SMD T/R
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Features Non-Inductive Non-Inductive Non-Inductive
Resistance Range 249000 ohms 249000 ohms 249000 ohms 249000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676443-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 825 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD515GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details