Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 972135-PTN0805E2323F
Packaging: Tape & Reel
Length: 2.03 mm
Contact Plating: Copper, Silver, Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 25 ppm/°C
Operating Supply Voltage: 100 V
Composition: Thin Film
Resistance: 232 kΩ
Power Rating: 200 mW
Width: 1.27 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Thin Film Resistors - SMD PTN0805 25PPM 232K 1% S T1 e1 Product overview: PTN0805E2323FST1 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PTN0805E2323FST1 can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | PTN0805E2323FST1 | 972135-PTN0805E2323FST1 | 52-PTN0805E2323FST1 |
| Product Name | Resistor-Misc | Chip Resistor - Surface Mount - PTN0805E2323FST1 | SMD Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) | Thin Film | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | ||
| Resistance Range | 232000 ohms | 232000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C |