PTN0805 25PPM 2.32K 0.1% B T1
PTN0805 25PPM 2.32K 0.1% B T1
PTN0805 25PPM 2.32K 0.1% B T1
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 764-PTN0805E2321BBT1DKR-ND | PTN0805E2321BBT1 |
| Product Name | Chip Resistor - Surface Mount | Resistor-Misc |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | |
| Tolerance | 0.1000 +/- % |