Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991067-PTN0805E2052F
Packaging: Tape and Reel
Length: 2.03 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Operating Supply Voltage: 100 V
Resistance: 20.5 kΩ
Power Rating: 200 W
Width: 1.27 mm
Categories: OEM Parts(O-R)
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 991067-PTN0805E2052FBT1 |
| Product Name | OEM Parts - OEM Parts (O - R) - PTN0805E2052FBT1 |