Vishay Intertechnology, Inc. OEM Parts - OEM Parts (O - R) - PTN0805E2001BBTF PTN0805E2001BBTF

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973721-PTN0805E2001B BTF Packaging: Tape and Reel Mounting: SMD (SMT) Operating Supply Voltage: 100 V Resistance: 2 kΩ Power Rating: 200 mW Categories: OEM Parts(O-R) Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead, Lead Free RoHS: Compliant
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973721-PTN0805E2001B BTF Packaging: Tape and Reel Mounting: SMD (SMT) Operating Supply Voltage: 100 V Resistance: 2 kΩ Power Rating: 200 mW Categories: OEM Parts(O-R) Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead, Lead Free RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PTN0805E2001BBTF - 973721-PTN0805E2001BBTF - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PTN0805E2001BBTF
973721-PTN0805E2001BBTF
OEM Parts - OEM Parts (O - R) - PTN0805E2001BBTF 973721-PTN0805E2001BBTF
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973721-PTN0805E2001B BTF Packaging: Tape and Reel Mounting: SMD (SMT) Operating Supply Voltage: 100 V Resistance: 2 kΩ Power Rating: 200 mW Categories: OEM Parts(O-R) Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead, Lead Free RoHS: Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973721-PTN0805E2001BBTF
Packaging: Tape and Reel
Mounting: SMD (SMT)
Operating Supply Voltage: 100 V
Resistance: 2 kΩ
Power Rating: 200 mW
Categories: OEM Parts(O-R)
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead, Lead Free
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 973721-PTN0805E2001BBTF
Product Name OEM Parts - OEM Parts (O - R) - PTN0805E2001BBTF
Unlock Full Specs
to access all available technical data