THIN FILM,0805,200MW,16.2
PTN0805 25PPM 16.2K 0.1% B T1
PTN0805 25PPM 16.2K 0.1% B T1
PTN0805 25PPM 16.2K 0.1% B T1
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PTN0805E1622BBT1 | 764-PTN0805E1622BBT1CT-ND |
| Product Name | THIN FILM,0805,200MW,16.2K,.1%,25PPM,T/R | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805 | 0805; 0805 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | |
| Category / Application | General Use |