Vishay Intertechnology, Inc. SMD 5W Resistor PTN0805E1502BST1

Description
Res Thin Film 0805 15K Ohm 0.1% 1/5W 25ppm/C Molded SMD SMD T/R Product overview: PTN0805E1502BST1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PTN0805E1502BST1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thin Film 0805 15K Ohm 0.1% 1/5W 25ppm/C Molded SMD SMD T/R Product overview: PTN0805E1502BST1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PTN0805E1502BST1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5W Resistor - 52-PTN0805E1502BST1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W Resistor
52-PTN0805E1502BST1
SMD 5W Resistor 52-PTN0805E1502BST1
Res Thin Film 0805 15K Ohm 0.1% 1/5W 25ppm/C Molded SMD SMD T/R Product overview: PTN0805E1502BST1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PTN0805E1502BST1 can be used for catalog matching and distributor lookup.

Res Thin Film 0805 15K Ohm 0.1% 1/5W 25ppm/C Molded SMD SMD T/R Product overview: PTN0805E1502BST1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PTN0805E1502BST1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 764-1483-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1483-2-ND
Chip Resistor - Surface Mount 764-1483-2-ND
15 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

15 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1483-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1483-6-ND
Chip Resistor - Surface Mount 764-1483-6-ND
15 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

15 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1483-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1483-1-ND
Chip Resistor - Surface Mount 764-1483-1-ND
15 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

15 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1109309-PTN0805E1502BST1
Resistors - Chip Resistor - Surface Mount 1109309-PTN0805E1502BST1
Win Source Part Number: 1109309-PTN0805E1502 BST1 Category: Resistors>Chip Resistor - Surface Mount Series: PTN Features: Anti-Sulfur, Moisture Resistant, Non-Inductive Package: Tape & Reel Height - Seated (Max): 0.033" (0.84mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.2W, 1/5W Composition: Thin Film Number of Terminations: 2 Resistance: 15 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film Other Names: 764-1483-1,764-1483- 2,764-1483-6

Win Source Part Number: 1109309-PTN0805E1502BST1
Category: Resistors>Chip Resistor - Surface Mount
Series: PTN
Features: Anti-Sulfur, Moisture Resistant, Non-Inductive
Package: Tape & Reel
Height - Seated (Max): 0.033" (0.84mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.2W, 1/5W
Composition: Thin Film
Number of Terminations: 2
Resistance: 15 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Vishay Dale Thin Film
Other Names: 764-1483-1,764-1483-2,764-1483-6

Buy Now Datasheet
Resistor-Misc - PTN0805E1502BST1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
PTN0805E1502BST1
Resistor-Misc PTN0805E1502BST1
Resistor-Misc

Resistor-Misc

Supplier's Site
Resistors - Chip Resistor - Surface Mount - PTN0805E1502BST1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
PTN0805E1502BST1
Resistors - Chip Resistor - Surface Mount PTN0805E1502BST1
RES 15K OHM 0.1% 1/5W 0805

RES 15K OHM 0.1% 1/5W 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-PTN0805E1502BST1 764-1483-2-ND 1109309-PTN0805E1502BST1 PTN0805E1502BST1 PTN0805E1502BST1
Product Name SMD 5W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistor-Misc Resistors - Chip Resistor - Surface Mount
Resistance Range 15000 ohms 15000 ohms 15000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details