Vishay Intertechnology, Inc. Resistors - Chip Resistor - Surface Mount PTN0603Y2941BST1

Description
Win Source Part Number: 1038495-PTN0603Y2941 BST1 Category: Resistors>Chip Resistor - Surface Mount Series: PTN Features: Anti-Sulfur, Moisture Resistant, Non-Inductive Package: Tape & Reel Height - Seated (Max): 0.020" (0.51mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±10ppm/°C Power (Watts): 0.15W Composition: Thin Film Number of Terminations: 2 Resistance: 2.94 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.064" L x 0.032" W (1.63mm x 0.81mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film Other Names: 764-PTN0603Y2941BST1 DKR,764-PTN0603Y2941 BST1CT,764-PTN0603Y2 941BST1TR
Request a Quote Datasheet
Description
Win Source Part Number: 1038495-PTN0603Y2941 BST1 Category: Resistors>Chip Resistor - Surface Mount Series: PTN Features: Anti-Sulfur, Moisture Resistant, Non-Inductive Package: Tape & Reel Height - Seated (Max): 0.020" (0.51mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±10ppm/°C Power (Watts): 0.15W Composition: Thin Film Number of Terminations: 2 Resistance: 2.94 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.064" L x 0.032" W (1.63mm x 0.81mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film Other Names: 764-PTN0603Y2941BST1 DKR,764-PTN0603Y2941 BST1CT,764-PTN0603Y2 941BST1TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1038495-PTN0603Y2941BST1
Resistors - Chip Resistor - Surface Mount 1038495-PTN0603Y2941BST1
Win Source Part Number: 1038495-PTN0603Y2941 BST1 Category: Resistors>Chip Resistor - Surface Mount Series: PTN Features: Anti-Sulfur, Moisture Resistant, Non-Inductive Package: Tape & Reel Height - Seated (Max): 0.020" (0.51mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±10ppm/°C Power (Watts): 0.15W Composition: Thin Film Number of Terminations: 2 Resistance: 2.94 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.064" L x 0.032" W (1.63mm x 0.81mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film Other Names: 764-PTN0603Y2941BST1 DKR,764-PTN0603Y2941 BST1CT,764-PTN0603Y2 941BST1TR

Win Source Part Number: 1038495-PTN0603Y2941BST1
Category: Resistors>Chip Resistor - Surface Mount
Series: PTN
Features: Anti-Sulfur, Moisture Resistant, Non-Inductive
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.51mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±10ppm/°C
Power (Watts): 0.15W
Composition: Thin Film
Number of Terminations: 2
Resistance: 2.94 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.064" L x 0.032" W (1.63mm x 0.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Vishay Dale Thin Film
Other Names: 764-PTN0603Y2941BST1DKR,764-PTN0603Y2941BST1CT,764-PTN0603Y2941BST1TR

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PTN0603Y2941BST1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PTN0603Y2941BST1TR-ND
Chip Resistor - Surface Mount 764-PTN0603Y2941BST1TR-ND
2.94 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

2.94 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet
SMD 0.15W Resistor - 52-PTN0603Y2941BST1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.15W Resistor
52-PTN0603Y2941BST1
SMD 0.15W Resistor 52-PTN0603Y2941BST1
Res Thin Film 0603 2.94K Ohm 0.1% 0.15W ±10ppm/°C Sulfur Resistant Pad SMD T/R Product overview: PTN0603Y2941BST1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PTN0603Y2941BST1 can be used for catalog matching and distributor lookup.

Res Thin Film 0603 2.94K Ohm 0.1% 0.15W ±10ppm/°C Sulfur Resistant Pad SMD T/R Product overview: PTN0603Y2941BST1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PTN0603Y2941BST1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 2K94, 0.1%, 0.15W, 0603 Rohs Compliant Vishay - 14AJ2537 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K94, 0.1%, 0.15W, 0603 Rohs Compliant Vishay
14AJ2537
Res, 2K94, 0.1%, 0.15W, 0603 Rohs Compliant Vishay 14AJ2537
RES, 2K94, 0.1%, 0.15W, 0603 ROHS COMPLIANT: YES

RES, 2K94, 0.1%, 0.15W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1038495-PTN0603Y2941BST1 764-PTN0603Y2941BST1TR-ND 52-PTN0603Y2941BST1 14AJ2537
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount SMD 0.15W Resistor Res, 2K94, 0.1%, 0.15W, 0603 Rohs Compliant Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film
Resistance Range 2940 ohms 2940 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C 10 ±ppm/°C
Power Rating 0.1500 watts 0.1500 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573195 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 330 ohms
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details