Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1086310-PTN0603E8062
Packaging: Tape and Reel
Mounting: SMD (SMT)
Operating Supply Voltage: 75 V
Height: 508 µm
Resistance: 80.6 kΩ
Power Rating: 150 mW
Categories: OEM Parts(O-R)
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1086310-PTN0603E8062BST1 |
| Product Name | OEM Parts - OEM Parts (O - R) - PTN0603E8062BST1 |