Vishay Intertechnology, Inc. THIN FILM,0603,3.24K,.1%,25PPM,TR,HAZMAT PTN0603E3241BST1

Description
THIN FILM,0603,3.24K,.1%, 25PPM,TR,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,0603,3.24K,.1%, 25PPM,TR,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0603,3.24K,.1%,25PPM,TR,HAZMAT - PTN0603E3241BST1 - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0603,3.24K,.1%,25PPM,TR,HAZMAT
PTN0603E3241BST1
THIN FILM,0603,3.24K,.1%,25PPM,TR,HAZMAT PTN0603E3241BST1
THIN FILM,0603,3.24K,.1%, 25PPM,TR,HAZMAT

THIN FILM,0603,3.24K,.1%,25PPM,TR,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - 764-1418-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1418-1-ND
Chip Resistor - Surface Mount 764-1418-1-ND
3.24 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

3.24 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1418-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1418-2-ND
Chip Resistor - Surface Mount 764-1418-2-ND
3.24 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

3.24 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1418-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1418-6-ND
Chip Resistor - Surface Mount 764-1418-6-ND
3.24 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

3.24 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTN0603E3241BST1 764-1418-1-ND
Product Name THIN FILM,0603,3.24K,.1%,25PPM,TR,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1402FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details