Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - PTN0603E2490BST1 PTN0603E2490BST1

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1158795-PTN0603E2490 BST1 Packaging: Tape and Reel Voltage Rating: 75 V Length: 1.6256 mm Contact Plating: Copper, Silver, Tin Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Operating Supply Voltage: 75 V Thickness: 508 µm Composition: Thin Film Height: 508 µm Resistance: 249 Ω Power Rating: 150 mW Width: 812.8 µm Categories: Chip Resistor - Surface Mount Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Max Operating Temperature: 155 °C Case Code (Metric): 1608
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1158795-PTN0603E2490 BST1 Packaging: Tape and Reel Voltage Rating: 75 V Length: 1.6256 mm Contact Plating: Copper, Silver, Tin Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Operating Supply Voltage: 75 V Thickness: 508 µm Composition: Thin Film Height: 508 µm Resistance: 249 Ω Power Rating: 150 mW Width: 812.8 µm Categories: Chip Resistor - Surface Mount Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Max Operating Temperature: 155 °C Case Code (Metric): 1608
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PTN0603E2490BST1 - 1158795-PTN0603E2490BST1 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PTN0603E2490BST1
1158795-PTN0603E2490BST1
Chip Resistor - Surface Mount - PTN0603E2490BST1 1158795-PTN0603E2490BST1
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1158795-PTN0603E2490 BST1 Packaging: Tape and Reel Voltage Rating: 75 V Length: 1.6256 mm Contact Plating: Copper, Silver, Tin Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Operating Supply Voltage: 75 V Thickness: 508 µm Composition: Thin Film Height: 508 µm Resistance: 249 Ω Power Rating: 150 mW Width: 812.8 µm Categories: Chip Resistor - Surface Mount Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Max Operating Temperature: 155 °C Case Code (Metric): 1608

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1158795-PTN0603E2490BST1
Packaging: Tape and Reel
Voltage Rating: 75 V
Length: 1.6256 mm
Contact Plating: Copper, Silver, Tin
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Operating Supply Voltage: 75 V
Thickness: 508 µm
Composition: Thin Film
Height: 508 µm
Resistance: 249 Ω
Power Rating: 150 mW
Width: 812.8 µm
Categories: Chip Resistor - Surface Mount
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 0603
Max Operating Temperature: 155 °C
Case Code (Metric): 1608

Buy Now
Resistor-Misc - PTN0603E2490BST1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
PTN0603E2490BST1
Resistor-Misc PTN0603E2490BST1
Resistor-Misc

Resistor-Misc

Supplier's Site
SMD Resistor - 52-PTN0603E2490BST1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Thin Film Resistors - SMD PTN0603 25PPM 249 0.1% S T1 e1 Product overview: PTN0603E2490BST1 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PTN0603E2490BST1 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD PTN0603 25PPM 249 0.1% S T1 e1 Product overview: PTN0603E2490BST1 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PTN0603E2490BST1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 1158795-PTN0603E2490BST1 PTN0603E2490BST1 52-PTN0603E2490BST1
Product Name Chip Resistor - Surface Mount - PTN0603E2490BST1 Resistor-Misc SMD Resistor
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film
Resistance Range 249 ohms 249 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details