Vishay Intertechnology, Inc. SMD 20W Resistor PTN0603E2001BST1

Description
Res Thin Film 0603 2K Ohm 0.1% 3/20W 25ppm/C Molded SMD SMD T/R Product overview: PTN0603E2001BST1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PTN0603E2001BST1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thin Film 0603 2K Ohm 0.1% 3/20W 25ppm/C Molded SMD SMD T/R Product overview: PTN0603E2001BST1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PTN0603E2001BST1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 20W Resistor - 52-PTN0603E2001BST1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20W Resistor
52-PTN0603E2001BST1
SMD 20W Resistor 52-PTN0603E2001BST1
Res Thin Film 0603 2K Ohm 0.1% 3/20W 25ppm/C Molded SMD SMD T/R Product overview: PTN0603E2001BST1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PTN0603E2001BST1 can be used for catalog matching and distributor lookup.

Res Thin Film 0603 2K Ohm 0.1% 3/20W 25ppm/C Molded SMD SMD T/R Product overview: PTN0603E2001BST1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PTN0603E2001BST1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 764-1398-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1398-6-ND
Chip Resistor - Surface Mount 764-1398-6-ND
2 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

2 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1398-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1398-2-ND
Chip Resistor - Surface Mount 764-1398-2-ND
2 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

2 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1398-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1398-1-ND
Chip Resistor - Surface Mount 764-1398-1-ND
2 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

2 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PTN0603E2001BST1
792720-PTN0603E2001BST1
Chip Resistor - Surface Mount - PTN0603E2001BST1 792720-PTN0603E2001BST1
Manufacturer: Vishay Thin Film Win Source Part Number: 792720-PTN0603E2001B ST1 Series: PTN Operating Temperature Range: -55°C ~ 155°C Features: Anti-Sulfur, Moisture Resistant, Non-Inductive Package: 0603 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.15W Resistance (Ohms): 2k Composition: Thin Film Number of Terminations: 2 Family Name: PTN Categories: Resistors Dimension: 0.064" L x 0.032" W (1.63mm x 0.81mm) Manufacturer Package: 0603 Height - Seated (Maximum): 0.020" (0.51mm) Alternative Parts (Cross-Reference): RNCF0603BTE2K00 ; RNCF0603BKE2K00; RGH1608-2C-P-202-B; RNCF0603BTC2K00; Introduction Date: June 07, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Thin Film
Win Source Part Number: 792720-PTN0603E2001BST1
Series: PTN
Operating Temperature Range: -55°C ~ 155°C
Features: Anti-Sulfur, Moisture Resistant, Non-Inductive
Package: 0603
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.15W
Resistance (Ohms): 2k
Composition: Thin Film
Number of Terminations: 2
Family Name: PTN
Categories: Resistors
Dimension: 0.064" L x 0.032" W (1.63mm x 0.81mm)
Manufacturer Package: 0603
Height - Seated (Maximum): 0.020" (0.51mm)
Alternative Parts (Cross-Reference): RNCF0603BTE2K00 ; RNCF0603BKE2K00; RGH1608-2C-P-202-B; RNCF0603BTC2K00;
Introduction Date: June 07, 2006
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Resistor-Misc - PTN0603E2001BST1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
PTN0603E2001BST1
Resistor-Misc PTN0603E2001BST1
Resistor-Misc

Resistor-Misc

Supplier's Site
Res Thin Film 0603 2K Ohm 0.1% 3/20W 25ppm/C Molded SMD SMD T/R - 881-PTN0603E2001BST1 - Utmel Electronic Limited
Hong Kong, China
Res Thin Film 0603 2K Ohm 0.1% 3/20W 25ppm/C Molded SMD SMD T/R
881-PTN0603E2001BST1
Res Thin Film 0603 2K Ohm 0.1% 3/20W 25ppm/C Molded SMD SMD T/R 881-PTN0603E2001BST1
Res Thin Film 0603 2K Ohm 0.1% 3/20W 25ppm/C Molded SMD SMD T/R

Res Thin Film 0603 2K Ohm 0.1% 3/20W 25ppm/C Molded SMD SMD T/R

Supplier's Site
Resistors - Chip Resistor - Surface Mount - PTN0603E2001BST1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
PTN0603E2001BST1
Resistors - Chip Resistor - Surface Mount PTN0603E2001BST1
RES 2K OHM 0.1% 0.15W 0603

RES 2K OHM 0.1% 0.15W 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-PTN0603E2001BST1 764-1398-6-ND 792720-PTN0603E2001BST1 PTN0603E2001BST1 881-PTN0603E2001BST1 PTN0603E2001BST1
Product Name SMD 20W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - PTN0603E2001BST1 Resistor-Misc Res Thin Film 0603 2K Ohm 0.1% 3/20W 25ppm/C Molded SMD SMD T/R Resistors - Chip Resistor - Surface Mount
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614947-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers