Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1132296-PTN0603E1101
Packaging: Tape and Reel
Operating Supply Voltage: 75 V
Height: 508 µm
Resistance: 1.1 kΩ
Power Rating: 150 mW
Categories: Custom Parts
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1132296-PTN0603E1101BSTF |
| Product Name | Custom Parts - Custom Parts (N - R) - PTN0603E1101BSTF |