Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - PTN0603E1001BST1 PTN0603E1001BST1

Description
Manufacturer: Vishay Thin Film Win Source Part Number: 792719-PTN0603E1001B ST1 Series: PTN Operating Temperature Range: -55°C ~ 155°C Features: Anti-Sulfur, Moisture Resistant, Non-Inductive Package: 0603 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.15W Resistance (Ohms): 1k Composition: Thin Film Number of Terminations: 2 Family Name: PTN Categories: Resistors Dimension: 0.064" L x 0.032" W (1.63mm x 0.81mm) Manufacturer Package: 0603 Height - Seated (Maximum): 0.020" (0.51mm) Alternative Parts (Cross-Reference): RNCF0603BTE1K00; RGH1608-2C-P-102-B; RNCF0603BTC1K00; RNCF0603BKE1K00; Introduction Date: June 07, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Thin Film Win Source Part Number: 792719-PTN0603E1001B ST1 Series: PTN Operating Temperature Range: -55°C ~ 155°C Features: Anti-Sulfur, Moisture Resistant, Non-Inductive Package: 0603 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.15W Resistance (Ohms): 1k Composition: Thin Film Number of Terminations: 2 Family Name: PTN Categories: Resistors Dimension: 0.064" L x 0.032" W (1.63mm x 0.81mm) Manufacturer Package: 0603 Height - Seated (Maximum): 0.020" (0.51mm) Alternative Parts (Cross-Reference): RNCF0603BTE1K00; RGH1608-2C-P-102-B; RNCF0603BTC1K00; RNCF0603BKE1K00; Introduction Date: June 07, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PTN0603E1001BST1
792719-PTN0603E1001BST1
Chip Resistor - Surface Mount - PTN0603E1001BST1 792719-PTN0603E1001BST1
Manufacturer: Vishay Thin Film Win Source Part Number: 792719-PTN0603E1001B ST1 Series: PTN Operating Temperature Range: -55°C ~ 155°C Features: Anti-Sulfur, Moisture Resistant, Non-Inductive Package: 0603 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.15W Resistance (Ohms): 1k Composition: Thin Film Number of Terminations: 2 Family Name: PTN Categories: Resistors Dimension: 0.064" L x 0.032" W (1.63mm x 0.81mm) Manufacturer Package: 0603 Height - Seated (Maximum): 0.020" (0.51mm) Alternative Parts (Cross-Reference): RNCF0603BTE1K00; RGH1608-2C-P-102-B; RNCF0603BTC1K00; RNCF0603BKE1K00; Introduction Date: June 07, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Thin Film
Win Source Part Number: 792719-PTN0603E1001BST1
Series: PTN
Operating Temperature Range: -55°C ~ 155°C
Features: Anti-Sulfur, Moisture Resistant, Non-Inductive
Package: 0603
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.15W
Resistance (Ohms): 1k
Composition: Thin Film
Number of Terminations: 2
Family Name: PTN
Categories: Resistors
Dimension: 0.064" L x 0.032" W (1.63mm x 0.81mm)
Manufacturer Package: 0603
Height - Seated (Maximum): 0.020" (0.51mm)
Alternative Parts (Cross-Reference): RNCF0603BTE1K00; RGH1608-2C-P-102-B; RNCF0603BTC1K00; RNCF0603BKE1K00;
Introduction Date: June 07, 2006
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 20W Resistor - 52-PTN0603E1001BST1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20W Resistor
52-PTN0603E1001BST1
SMD 20W Resistor 52-PTN0603E1001BST1
Res Thin Film 0603 1K Ohm 0.1% 3/20W 25ppm/C Molded SMD SMD T/R Product overview: PTN0603E1001BST1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PTN0603E1001BST1 can be used for catalog matching and distributor lookup.

Res Thin Film 0603 1K Ohm 0.1% 3/20W 25ppm/C Molded SMD SMD T/R Product overview: PTN0603E1001BST1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PTN0603E1001BST1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 764-1374-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1374-6-ND
Chip Resistor - Surface Mount 764-1374-6-ND
1 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

1 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1374-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1374-1-ND
Chip Resistor - Surface Mount 764-1374-1-ND
1 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

1 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1374-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1374-2-ND
Chip Resistor - Surface Mount 764-1374-2-ND
1 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

1 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet
Resistor-Misc - PTN0603E1001BST1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
PTN0603E1001BST1
Resistor-Misc PTN0603E1001BST1
Resistor-Misc

Resistor-Misc

Supplier's Site
Chip Resistor - Surface Mount - PTN0603E1001BST1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PTN0603E1001BST1
Chip Resistor - Surface Mount PTN0603E1001BST1
RES 1K OHM 0.1% 0.15W 0603

RES 1K OHM 0.1% 0.15W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - PTN0603E1001BST1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
PTN0603E1001BST1
Resistors - Chip Resistor - Surface Mount PTN0603E1001BST1
RES 1K OHM 0.1% 0.15W 0603

RES 1K OHM 0.1% 0.15W 0603

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 792719-PTN0603E1001BST1 52-PTN0603E1001BST1 764-1374-6-ND PTN0603E1001BST1 PTN0603E1001BST1 PTN0603E1001BST1
Product Name Chip Resistor - Surface Mount - PTN0603E1001BST1 SMD 20W Resistor Chip Resistor - Surface Mount Resistor-Misc Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.1500 watts 0.1500 watts 0.1500 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details