Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PTN0402Y2001BST1

Description
2 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film
Request a Quote Datasheet
Description
2 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-PTN0402Y2001BST1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PTN0402Y2001BST1CT-ND
Chip Resistor - Surface Mount 764-PTN0402Y2001BST1CT-ND
2 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

2 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PTN0402Y2001BST1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PTN0402Y2001BST1TR-ND
Chip Resistor - Surface Mount 764-PTN0402Y2001BST1TR-ND
2 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

2 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PTN0402Y2001BST1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PTN0402Y2001BST1DKR-ND
Chip Resistor - Surface Mount 764-PTN0402Y2001BST1DKR-ND
2 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

2 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PTN0402Y2001BST1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PTN0402Y2001BST1
Chip Resistor - Surface Mount PTN0402Y2001BST1
PTN0402 10PPM 2K 0.1% S T1 E1

PTN0402 10PPM 2K 0.1% S T1 E1

Supplier's Site Datasheet
Res, 2K, 0.1%, 0.05W, 0402 Rohs Compliant Vishay - 14AJ2513 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 0.1%, 0.05W, 0402 Rohs Compliant Vishay
14AJ2513
Res, 2K, 0.1%, 0.05W, 0402 Rohs Compliant Vishay 14AJ2513
RES, 2K, 0.1%, 0.05W, 0402 ROHS COMPLIANT: YES

RES, 2K, 0.1%, 0.05W, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 764-PTN0402Y2001BST1CT-ND PTN0402Y2001BST1 14AJ2513
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2K, 0.1%, 0.05W, 0402 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2567537P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0016 ohms
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details