Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PTN0402Y1501BST1

Description
1.5 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film
Request a Quote Datasheet
Description
1.5 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-PTN0402Y1501BST1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PTN0402Y1501BST1CT-ND
Chip Resistor - Surface Mount 764-PTN0402Y1501BST1CT-ND
1.5 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

1.5 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PTN0402Y1501BST1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PTN0402Y1501BST1DKR-ND
Chip Resistor - Surface Mount 764-PTN0402Y1501BST1DKR-ND
1.5 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

1.5 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PTN0402Y1501BST1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PTN0402Y1501BST1TR-ND
Chip Resistor - Surface Mount 764-PTN0402Y1501BST1TR-ND
1.5 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

1.5 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet
Res, 1K5, 0.1%, 0.05W, 0402 Rohs Compliant Vishay - 14AJ2509 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 0.1%, 0.05W, 0402 Rohs Compliant Vishay
14AJ2509
Res, 1K5, 0.1%, 0.05W, 0402 Rohs Compliant Vishay 14AJ2509
RES, 1K5, 0.1%, 0.05W, 0402 ROHS COMPLIANT: YES

RES, 1K5, 0.1%, 0.05W, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - PTN0402Y1501BST1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PTN0402Y1501BST1
Chip Resistor - Surface Mount PTN0402Y1501BST1
PTN0402 10PPM 1.5K 0.1% S T1 E1

PTN0402 10PPM 1.5K 0.1% S T1 E1

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-PTN0402Y1501BST1CT-ND 14AJ2509 PTN0402Y1501BST1
Product Name Chip Resistor - Surface Mount Res, 1K5, 0.1%, 0.05W, 0402 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176094-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182000 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3652FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers