Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1086309-PTN0402E5111
Packaging: Tape and Reel
Mounting: SMD (SMT)
Operating Supply Voltage: 75 V
Resistance: 5.11 kΩ
Power Rating: 50 mW
Categories: OEM Parts(O-R)
Case / Package: 0402
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1086309-PTN0402E5111BBTF |
| Product Name | OEM Parts - OEM Parts (O - R) - PTN0402E5111BBTF |