Vishay Intertechnology, Inc. Vishay/DaleTHERMISTOR PTC 10K OHM 5% 1206 PTFT1206L1002JV

Description
Vishay/DaleTHERMISTO R PTC 10Kohm 5% 1206
Request a Quote
Description
Vishay/DaleTHERMISTO R PTC 10Kohm 5% 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleTHERMISTOR PTC 10K OHM 5% 1206 - PTFT1206L1002JV - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleTHERMISTOR PTC 10K OHM 5% 1206
PTFT1206L1002JV
Vishay/DaleTHERMISTOR PTC 10K OHM 5% 1206 PTFT1206L1002JV
Vishay/DaleTHERMISTO R PTC 10Kohm 5% 1206

Vishay/DaleTHERMISTOR PTC 10Kohm 5% 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number PTFT1206L1002JV
Product Name Vishay/DaleTHERMISTOR PTC 10K OHM 5% 1206
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details