Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CURRENT SENSORS
VISHAY INTERTECHNOLOGY, INC.
PTFT0603L1001JV -- THERMISTOR PTC 1.0K OHM 5% 0603
Vishay Intertechnology, Inc.
THERMISTOR PTC 1.0K OHM 5% 0603
PTFT0603L1001JV
Description
THERMISTOR PTC 1.0K OHM 5% 0603
ASAP Semiconductor LLC
Done
Request a Quote
Email Supplier
Description
THERMISTOR PTC 1.0K OHM 5% 0603
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
ASAP Semiconductor LLC
Anaheim, CA, United States
THERMISTOR PTC 1.0K OHM 5% 0603
PTFT0603L1001JV
THERMISTOR PTC 1.0K OHM 5% 0603
PTFT0603L1001JV
THERMISTOR PTC 1.0K OHM 5% 0603
THERMISTOR PTC 1.0K OHM 5% 0603
Supplier's Site
Technical Specifications
ASAP Semiconductor LLC
Product Category
Current Sensors
Product Number
PTFT0603L1001JV
Product Name
THERMISTOR PTC 1.0K OHM 5% 0603
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Current Sensors
2548321-1
Specs
Current
600 amps
Voltage
600 volts
View Details
Hottinger Brüel & Kjær A/S
CURRENT TRANSDUCER 200A RMS CAL WINDING
1-CTS200ID-CD1000
Specs
Current Type
AC Current
Technology
Fluxgate
Current
300 amps
View Details
Allegro MicroSystems Inc.
Current Sensors
ACS772LCB-100B-PFF-T
Specs
Technology
Hall-Effect
Mounting / Configuration
5-CB Formed Leads, PFF
Electrical Output
Voltage
View Details
3
suppliers
WAGO
Current Sensors
855-805/2000-1001
Specs
Mounting / Configuration
Module, Single Pass Through
Operating Temperature
23 to 122 F (-5 to 50 C)
Current
2000 amps
View Details