Vishay Intertechnology, Inc. Through Hole Resistors PTF659K8800BZBF

Description
9.88 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
9.88 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF659K8800BZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF659K8800BZBF-ND
Through Hole Resistors PTF659K8800BZBF-ND
9.88 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

9.88 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,9.88Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay - 61C0384 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,9.88Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
61C0384
Resistor,metal Film,9.88Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay 61C0384
Resistor,Metal Film,9.88KOhms,500WV ,.1+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,9.88KOhms,500WV,.1+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF659K8800BZBF-ND 61C0384
Product Name Through Hole Resistors Resistor,metal Film,9.88Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers