Vishay Intertechnology, Inc. Through Hole Resistors PTF659K6500BZR6

Description
9.65 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
9.65 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF659K6500BZR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF659K6500BZR6-ND
Through Hole Resistors PTF659K6500BZR6-ND
9.65 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

9.65 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,9.65Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay - 61C0375 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,9.65Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
61C0375
Resistor,metal Film,9.65Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay 61C0375
Resistor,Metal Film,9.65KOhms,500WV ,.1+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,9.65KOhms,500WV,.1+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF659K6500BZR6-ND 61C0375
Product Name Through Hole Resistors Resistor,metal Film,9.65Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details