Vishay Intertechnology, Inc. Through Hole Resistors PTF659K0900BXR6

Description
9.09 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
9.09 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF659K0900BXR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF659K0900BXR6-ND
Through Hole Resistors PTF659K0900BXR6-ND
9.09 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

9.09 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,9.09Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay - 61C0339 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,9.09Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
61C0339
Resistor,metal Film,9.09Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay 61C0339
Resistor,Metal Film,9.09KOhms,500WV ,.1+/-% Tol,-15,15ppm-TC

Resistor,Metal Film,9.09KOhms,500WV,.1+/-% Tol,-15,15ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF659K0900BXR6-ND 61C0339
Product Name Through Hole Resistors Resistor,metal Film,9.09Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers