Vishay Intertechnology, Inc. Through Hole Resistors PTF659K0900BXBF

Description
9.09 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
9.09 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF659K0900BXBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF659K0900BXBF-ND
Through Hole Resistors PTF659K0900BXBF-ND
9.09 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

9.09 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,9.09Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay - 61C0338 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,9.09Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
61C0338
Resistor,metal Film,9.09Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay 61C0338
Resistor,Metal Film,9.09KOhms,500WV ,.1+/-% Tol,-15,15ppm-TC

Resistor,Metal Film,9.09KOhms,500WV,.1+/-% Tol,-15,15ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF659K0900BXBF-ND 61C0338
Product Name Through Hole Resistors Resistor,metal Film,9.09Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details