Vishay Intertechnology, Inc. Through Hole Resistors PTF659K0000BYBF

Description
9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF659K0000BYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF659K0000BYBF-ND
Through Hole Resistors PTF659K0000BYBF-ND
9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Res Metal Film 9K Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole - PTF659K0000BYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 9K Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole
PTF659K0000BYBF
Res Metal Film 9K Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole PTF659K0000BYBF
Res Metal Film 9K Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole

Res Metal Film 9K Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number PTF659K0000BYBF-ND PTF659K0000BYBF
Product Name Through Hole Resistors Res Metal Film 9K Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers