Vishay Intertechnology, Inc. Metal Film Resistors - PTF65976K00FZEK

Description
Metal Film Resistors - Through Hole 1/4watt 976Kohms 1% 5ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 976Kohms 1% 5ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF65976K00FZEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF65976K00FZEK
Metal Film Resistors - PTF65976K00FZEK
Metal Film Resistors - Through Hole 1/4watt 976Kohms 1% 5ppm

Metal Film Resistors - Through Hole 1/4watt 976Kohms 1% 5ppm

Supplier's Site
Through Hole Resistors - PTF65976K00FZEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65976K00FZEK-ND
Through Hole Resistors PTF65976K00FZEK-ND
976 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

976 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTF65976K00FZEK PTF65976K00FZEK-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 976000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 5 ±ppm/°C 5 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details