Vishay Intertechnology, Inc. Through Hole Resistors PTF65953R00BYR6

Description
953 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
953 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65953R00BYR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65953R00BYR6-ND
Through Hole Resistors PTF65953R00BYR6-ND
953 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

953 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,953Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay - 61C0453 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,953Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
61C0453
Resistor,metal Film,953Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay 61C0453
Resistor,Metal Film,953Ohms,500WV,. 1+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,953Ohms,500WV,.1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65953R00BYR6-ND 61C0453
Product Name Through Hole Resistors Resistor,metal Film,953Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 953 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details