Vishay Intertechnology, Inc. Through Hole Resistors PTF65920R00BYBF

Description
920 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
920 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65920R00BYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65920R00BYBF-ND
Through Hole Resistors PTF65920R00BYBF-ND
920 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

920 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,920Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay - 61C0437 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,920Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
61C0437
Resistor,metal Film,920Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay 61C0437
Resistor,Metal Film,920Ohms,500WV,. 1+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,920Ohms,500WV,.1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65920R00BYBF-ND 61C0437
Product Name Through Hole Resistors Resistor,metal Film,920Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 920 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details