Vishay Intertechnology, Inc. Through Hole Resistors PTF6590R900BZBF

Description
90.9 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
90.9 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6590R900BZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6590R900BZBF-ND
Through Hole Resistors PTF6590R900BZBF-ND
90.9 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

90.9 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,90.9Ohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay - 61C0420 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,90.9Ohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
61C0420
Resistor,metal Film,90.9Ohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay 61C0420
Resistor,Metal Film,90.9Ohms,500WV, .1+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,90.9Ohms,500WV,.1+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6590R900BZBF-ND 61C0420
Product Name Through Hole Resistors Resistor,metal Film,90.9Ohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 90.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details