90 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
METAL FILM/PRECISION,1/4W,
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PTF6590K000BYEK-ND | PTF6590K000BYEK |
| Product Name | Through Hole Resistors | METAL FILM/PRECISION,1/4W,90K,.1%,10PPM,BULK,RoHS Compliant |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |