Vishay Intertechnology, Inc. Through Hole Resistors PTF65909R00BZBF

Description
909 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
909 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65909R00BZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65909R00BZBF-ND
Through Hole Resistors PTF65909R00BZBF-ND
909 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

909 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,909Ohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay - 61C0426 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,909Ohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
61C0426
Resistor,metal Film,909Ohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay 61C0426
Resistor,Metal Film,909Ohms,500WV,. 1+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,909Ohms,500WV,.1+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65909R00BZBF-ND 61C0426
Product Name Through Hole Resistors Resistor,metal Film,909Ohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 909 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details