Vishay Intertechnology, Inc. Through Hole Resistors PTF658K4500FXBF

Description
8.45 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
8.45 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF658K4500FXBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF658K4500FXBF-ND
Through Hole Resistors PTF658K4500FXBF-ND
8.45 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

8.45 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,8.45Kohms,500Wv,1+/-% Tol,-15,15Ppm-Tc Vishay - 61C0223 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,8.45Kohms,500Wv,1+/-% Tol,-15,15Ppm-Tc Vishay
61C0223
Resistor,metal Film,8.45Kohms,500Wv,1+/-% Tol,-15,15Ppm-Tc Vishay 61C0223
Resistor,Metal Film,8.45KOhms,500WV ,1+/-% Tol,-15,15ppm-TC

Resistor,Metal Film,8.45KOhms,500WV,1+/-% Tol,-15,15ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF658K4500FXBF-ND 61C0223
Product Name Through Hole Resistors Resistor,metal Film,8.45Kohms,500Wv,1+/-% Tol,-15,15Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details