Vishay Intertechnology, Inc. Through Hole Resistors PTF658K2500BYR6

Description
8.25 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
8.25 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF658K2500BYR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF658K2500BYR6-ND
Through Hole Resistors PTF658K2500BYR6-ND
8.25 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

8.25 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,8.25Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay - 61C0219 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,8.25Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
61C0219
Resistor,metal Film,8.25Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay 61C0219
Resistor,Metal Film,8.25KOhms,500WV ,.1+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,8.25KOhms,500WV,.1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF658K2500BYR6-ND 61C0219
Product Name Through Hole Resistors Resistor,metal Film,8.25Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers