Vishay Intertechnology, Inc. Through Hole Resistors PTF65866R00BYBF

Description
866 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
866 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65866R00BYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65866R00BYBF-ND
Through Hole Resistors PTF65866R00BYBF-ND
866 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

866 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,866Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay - 61C0316 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,866Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
61C0316
Resistor,metal Film,866Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay 61C0316
Resistor,Metal Film,866Ohms,500WV,. 1+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,866Ohms,500WV,.1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65866R00BYBF-ND 61C0316
Product Name Through Hole Resistors Resistor,metal Film,866Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 866 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details