Vishay Intertechnology, Inc. Through Hole Resistors PTF65845K00DXR6

Description
845 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
845 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65845K00DXR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65845K00DXR6-ND
Through Hole Resistors PTF65845K00DXR6-ND
845 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

845 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,845Kohms,500Wv,.5+/-% Tol,-15,15Ppm-Tc Vishay - 61C0312 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,845Kohms,500Wv,.5+/-% Tol,-15,15Ppm-Tc Vishay
61C0312
Resistor,metal Film,845Kohms,500Wv,.5+/-% Tol,-15,15Ppm-Tc Vishay 61C0312
Resistor,Metal Film,845KOhms,500WV, .5+/-% Tol,-15,15ppm-TC

Resistor,Metal Film,845KOhms,500WV,.5+/-% Tol,-15,15ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65845K00DXR6-ND 61C0312
Product Name Through Hole Resistors Resistor,metal Film,845Kohms,500Wv,.5+/-% Tol,-15,15Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details