Vishay Intertechnology, Inc. Through Hole Resistors PTF6582R500BYR6

Description
82.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
82.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6582R500BYR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6582R500BYR6-ND
Through Hole Resistors PTF6582R500BYR6-ND
82.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

82.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,82.5Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay - 61C0296 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,82.5Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
61C0296
Resistor,metal Film,82.5Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay 61C0296
Resistor,Metal Film,82.5Ohms,500WV, .1+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,82.5Ohms,500WV,.1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6582R500BYR6-ND 61C0296
Product Name Through Hole Resistors Resistor,metal Film,82.5Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 82.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details