Vishay Intertechnology, Inc. Through Hole Resistors PTF6582R500BYBF

Description
82.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
82.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6582R500BYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6582R500BYBF-ND
Through Hole Resistors PTF6582R500BYBF-ND
82.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

82.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,82.5Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay - 61C0295 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,82.5Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
61C0295
Resistor,metal Film,82.5Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay 61C0295
Resistor,Metal Film,82.5Ohms,500WV, .1+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,82.5Ohms,500WV,.1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6582R500BYBF-ND 61C0295
Product Name Through Hole Resistors Resistor,metal Film,82.5Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 82.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers