Vishay Intertechnology, Inc. Metal Film Resistors - PTF6580R600FZEK

Description
Metal Film Resistors - Through Hole 1/4watt 80.6ohms 1% 5ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 80.6ohms 1% 5ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF6580R600FZEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF6580R600FZEK
Metal Film Resistors - PTF6580R600FZEK
Metal Film Resistors - Through Hole 1/4watt 80.6ohms 1% 5ppm

Metal Film Resistors - Through Hole 1/4watt 80.6ohms 1% 5ppm

Supplier's Site
Through Hole Resistors - PTF6580R600FZEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6580R600FZEK-ND
Through Hole Resistors PTF6580R600FZEK-ND
80.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

80.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTF6580R600FZEK PTF6580R600FZEK-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 80.6 ohms 80.6 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 5 ±ppm/°C 5 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614532-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers