Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - PTF6580R600FZBF

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 80.6ohms 1% 5ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 80.6ohms 1% 5ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - PTF6580R600FZBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
PTF6580R600FZBF
Vishay/DaleMetal Film Resistors - PTF6580R600FZBF
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 80.6ohms 1% 5ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 80.6ohms 1% 5ppm

Supplier's Site
Through Hole Resistors - PTF6580R600FZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6580R600FZBF-ND
Through Hole Resistors PTF6580R600FZBF-ND
80.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

80.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,80.6Ohms,500Wv,1+/-% Tol,-5,5Ppm-Tc Vishay - 61C0259 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,80.6Ohms,500Wv,1+/-% Tol,-5,5Ppm-Tc Vishay
61C0259
Resistor,metal Film,80.6Ohms,500Wv,1+/-% Tol,-5,5Ppm-Tc Vishay 61C0259
Resistor,Metal Film,80.6Ohms,500WV, 1+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,80.6Ohms,500WV,1+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF6580R600FZBF PTF6580R600FZBF-ND 61C0259
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Resistor,metal Film,80.6Ohms,500Wv,1+/-% Tol,-5,5Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 80.6 ohms 80.6 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 5 ±ppm/°C 5 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers