Vishay Intertechnology, Inc. Through Hole Resistors PTF6580R600AYBF

Description
80.6 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
80.6 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6580R600AYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6580R600AYBF-ND
Through Hole Resistors PTF6580R600AYBF-ND
80.6 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

80.6 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,80.6Ohms,500Wv,.05+/-% Tol,-10,10Ppm-Tc Vishay - 78M8399 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,80.6Ohms,500Wv,.05+/-% Tol,-10,10Ppm-Tc Vishay
78M8399
Resistor,metal Film,80.6Ohms,500Wv,.05+/-% Tol,-10,10Ppm-Tc Vishay 78M8399
Resistor,Metal Film,80.6Ohms,500WV, .05+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,80.6Ohms,500WV,.05+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6580R600AYBF-ND 78M8399
Product Name Through Hole Resistors Resistor,metal Film,80.6Ohms,500Wv,.05+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 80.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614890-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.98 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details