Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - PTF65806R00BZBF

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 806ohms .1% 5ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 806ohms .1% 5ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - PTF65806R00BZBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
PTF65806R00BZBF
Vishay/DaleMetal Film Resistors - PTF65806R00BZBF
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 806ohms .1% 5ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 806ohms .1% 5ppm

Supplier's Site
Through Hole Resistors - PTF65806R00BZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65806R00BZBF-ND
Through Hole Resistors PTF65806R00BZBF-ND
806 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

806 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,806Ohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay - 61C0285 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,806Ohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
61C0285
Resistor,metal Film,806Ohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay 61C0285
Resistor,Metal Film,806Ohms,500WV,. 1+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,806Ohms,500WV,.1+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF65806R00BZBF PTF65806R00BZBF-ND 61C0285
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Resistor,metal Film,806Ohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 806 ohms 806 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 5 ±ppm/°C 5 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details